EN
  • EN
  • DE

ADC12DC105CISQ/NOPB

Part No ADC12DC105CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 60WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 60-WFQFN Exposed Pad
Case / Package 60-WQFN (9x9)
Family Name ADC12DC105
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC12DC105CISQ/NOPB-ND, 296-37311-2, ADC12DC105CISQ, 296-37311-1, -296-37311-1-ND, ADC12DC105CISQ-ND, 296-37311-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910216-ADC12DC105CISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC12DC105CISQ/NOPB CAD Model

Description

The ADC12DC105CISQ/NOPB is a high-performance, dual-channel analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This state-of-the-art component is specifically engineered to meet the demanding requirements of advanced digital signal processing (DSP) systems and various high-speed data acquisition applications.

Key Features:

  • Resolution: This ADC features a 12-bit resolution, providing fine granularity and high precision in digital output.
  • Sampling Rate: It boasts an impressive maximum sampling rate of 105 MSPS (Mega Samples Per Second), enabling it to handle fast analog signals without compromising data integrity.
  • Dual Channel: With two ADC cores, it can simultaneously sample and convert two analog input signals, enhancing throughput and system efficiency.
  • Input Range: The device is designed with a flexible input range, accommodating a variety of signal amplitudes for versatile application use.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for portable and battery-powered devices.
  • Interface: The ADC12DC105CISQ/NOPB features a parallel LVDS (Low Voltage Differential Signaling) output interface, ensuring fast data transfer rates with reduced noise.

Applications:

This ADC is ideal for a range of applications, including:

  • Telecommunications
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Quality and Reliability:

The ADC12DC105CISQ/NOPB is designed to meet the rigorous quality standards of Texas Instruments. It comes in a compact, surface-mount package that is RoHS compliant and lead-free, ensuring adherence to environmental regulations. The product's NOPB (No Lead (Pb)) designation indicates it is manufactured without lead, making it suitable for eco-friendly applications and complying with global environmental standards.

Summary:

In summary, the ADC12DC105CISQ/NOPB from Texas Instruments is a powerful, dual-channel 12-bit ADC that delivers high-speed performance with low power consumption. Its versatility and reliability make it an excellent choice for a wide array of high-speed data conversion needs.

You May Also Be Interested in

Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.2407 $86.2407
2+ $83.5457 $167.0914
3+ $80.8507 $242.5521
4+ $78.1556 $312.6224
5+ $70.0706 $350.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 836 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess