EN
  • EN
  • DE

ADC12D1600RFIUT/NOPB

Part No ADC12D1600RFIUT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC12D1600/1000RF 12-Bit, 3.2/2.0 GSPS RF Sampling ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 3.2G
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture Folding Interpolating
Reference Type Internal
Operating Supply Voltage 1.8 V ~ 2 V
Voltage - Supply, Digital 1.8 V ~ 2 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 292-BGA Exposed Pad
Manufacturer Package 292-BGA (27x27)
Win Source Part Number 1139837-ADC12D1600RFIUT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADC12D1600
Introduction Date July 01, 2011
ECCN 3A001.a.5.a.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADC12D1600RFIUT/NOPB CAD Model

Description

Overview of ADC12D1600RFIUT/NOPB

The ADC12D1600RFIUT/NOPB is a high-performance, dual-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments. This product is designed to provide exceptional accuracy and speed for advanced applications that require high data acquisition rates such as wireless communication, test and measurement systems, and radar signal processing.

Key Features and Benefits

  • High-Speed Performance: The ADC12D1600RFIUT/NOPB boasts a sampling rate of up to 1600 Mega Samples Per Second (MSPS), enabling it to capture high-frequency signals with precision. This makes it ideal for applications that demand rapid signal processing capabilities.
  • Dual-Channel Operation: With two ADC channels, this device allows for simultaneous sampling of different signals. This feature is particularly useful for systems that require multi-channel data acquisition without sacrificing performance.
  • Resolution: It offers a 12-bit resolution, providing a fine level of detail in the digital representation of the input signal, which is critical for applications that require high accuracy and dynamic range.
  • Integrated Features: The ADC12D1600RFIUT/NOPB includes an internal voltage reference and Sample-and-Hold (S/H) circuit, which simplifies the design and reduces the need for additional external components.
  • Flexible Interface: The device supports a variety of output interface standards, including LVDS (Low-Voltage Differential Signaling), which ensures compatibility with a wide range of digital systems.
  • Power Efficiency: This ADC is designed to operate with a low power consumption, making it suitable for applications where energy efficiency is a concern.
  • Robust Packaging: The ADC12D1600RFIUT/NOPB comes in a 64-VQFN package, which offers a compact footprint and robustness for high-density circuit designs.

Applications

The ADC12D1600RFIUT/NOPB is versatile and can be used in a variety of high-speed data acquisition systems. Its primary applications include:

  • Wireless communication infrastructure
  • Direct RF down-conversion
  • IF sampling receivers
  • Radar and satellite communication systems
  • Test and measurement equipment
  • Medical imaging devices

With its advanced features and high-speed performance, the ADC12D1600RFIUT/NOPB from Texas Instruments is an excellent choice for designers looking to enhance the capabilities of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,836.7648 $4,836.7648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess