EN
  • EN
  • DE

ADC122S625CIMMX/NOPB

Part No ADC122S625CIMMX/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 2 Input 2 SAR 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name ADC122S625
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC122S625CIMMX, ADC122S625CIMMX-ND
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859935-ADC122S625CIMMX/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC122S625CIMMX/NOPB CAD Model

Description

Product Overview: ADC122S625CIMMX/NOPB

The ADC122S625CIMMX/NOPB is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is optimized for applications that require a high level of accuracy and sampling speed, making it an ideal choice for medical imaging, test equipment, and industrial control systems.

Key Features

  • Resolution: 12-bits, providing fine detail in the conversion process for more accurate readings.
  • Channels: Dual-channel input, allowing for simultaneous measurement of two analog signals.
  • Sampling Rate: Up to 500 KSPS (kilo-samples per second), ensuring quick and responsive data capture.
  • Interface: Serial interface with SPI-compatible protocols for easy integration into digital systems.
  • Power Consumption: Low power operation, which is critical for battery-powered or energy-efficient devices.
  • Package: Supplied in a small 10-pin VSSOP (Very Thin Shrink Small Outline Package), which saves space on PCBs.

Performance and Reliability

The ADC122S625CIMMX/NOPB is designed to maintain high performance over a wide operating temperature range, ensuring reliability in various environments. With its built-in features such as an internal oscillator and a flexible power-down mode, this ADC is engineered to reduce external component count and simplify system design.

Applications

This versatile ADC is suitable for a range of applications, including:

  • Portable Instrumentation
  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Battery-Powered Devices

Environmental and Quality Certifications

The ADC122S625CIMMX/NOPB adheres to Texas Instruments' commitment to quality and environmental responsibility. It is lead-free and RoHS compliant, minimizing the environmental impact and ensuring compatibility with green manufacturing standards.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4352 $57.7408
9+ $11.8443 $106.5987
14+ $11.4742 $160.6388
19+ $11.1040 $210.9760
24+ $10.7339 $257.6136
32+ $9.6235 $307.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess