EN
  • EN
  • DE

ADC121S705CIMMX

Part No ADC121S705CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name ADC121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859933-ADC121S705CIMMX
Ultra Librarian 3D Model Ultra Librarian ADC121S705CIMMX CAD Model

Description

Product Overview: ADC121S705CIMMX from Texas Instruments

The ADC121S705CIMMX is a precision analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-performance data conversion in a compact package. This ADC is part of TI's extensive data converter portfolio and is ideal for a wide range of applications, including industrial control systems, medical equipment, and consumer electronics.

Key Features:

  • Resolution: The ADC121S705CIMMX boasts a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It offers a fast sampling rate of up to 500 kilosamples per second (ksps), allowing for accurate capture of rapidly changing signals.
  • Single-Ended Input: The device features a single-ended input, making it suitable for various signal types and simplifying system design.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power consumption, minimizing the impact on system power budgets.
  • Supply Voltage Range: The ADC121S705CIMMX operates over a broad supply voltage range from 2.7V to 5.25V, providing flexibility in different system voltage levels.
  • Interface: The device includes a serial interface compatible with several microcontroller interfaces, facilitating easy integration into digital systems.
  • Package: It comes in a compact VSSOP-8 (Very-Thin Shrink Small-Outline Package) package, which is advantageous for space-constrained applications.

Applications:

The versatility of the ADC121S705CIMMX makes it suitable for a diverse array of applications. Its high resolution and fast sampling rate are particularly beneficial for:

  • Portable and battery-powered devices where power efficiency is crucial.
  • Industrial control systems that require precise measurements for process control.
  • Medical monitoring devices that demand accurate and reliable data conversion.
  • Data acquisition systems where high sampling rates are necessary to capture transient signals.

In conclusion, the ADC121S705CIMMX from Texas Instruments is a high-performance, versatile ADC solution that meets the needs of various high-speed and precision data conversion applications. Its small footprint, low power consumption, and ease of integration make it an excellent choice for designers looking to enhance their systems with reliable and efficient data acquisition capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7284 $51.5556
22+ $4.7003 $103.4066
33+ $4.5534 $150.2622
46+ $4.4065 $202.6990
59+ $4.2596 $251.3164
79+ $3.8190 $301.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess