EN
  • EN
  • DE

ADC121S705CIMM

Part No ADC121S705CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name ADC121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADC121S705CIMMTR, ADC121S705CIMMCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859932-ADC121S705CIMM
Ultra Librarian 3D Model Ultra Librarian ADC121S705CIMM CAD Model

Description

The ADC121S705CIMM is a precision, low-power, single-channel analog-to-digital converter (ADC) from Texas Instruments, renowned for its high-performance semiconductor products. This cutting-edge ADC provides 12-bit resolution and operates with a single supply ranging from 2.7V to 5.25V, making it an optimal choice for battery-operated and portable applications where power efficiency is crucial.

Key Features

  • Resolution: 12-bit resolution ensures high precision in measurement, capturing finer detail in analog signals.
  • Sampling Rate: With a sampling rate of up to 500 kSPS (kilo-samples per second), the ADC121S705CIMM is suitable for high-speed applications that require rapid data acquisition.
  • Input Voltage Range: The flexible input voltage range (0V to Vref) accommodates a wide variety of signal sources.
  • Low Power Consumption: Its low current consumption, typically 1.1 mA during conversion and 2 µA in power-down mode, helps to maximize battery life.
  • Interface: The device features a SPI (Serial Peripheral Interface) that allows for easy interfacing with microcontrollers and digital systems.
  • Package: Offered in a small, lead-free VSSOP-8 package, the ADC121S705CIMM saves space on PCBs, making it ideal for compact designs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh environments.

Applications

The ADC121S705CIMM is versatile and can be used in a variety of applications such as data acquisition systems, medical instruments, industrial control systems, and portable devices. Its high-resolution and fast sampling rate make it suitable for precision sensing tasks, such as temperature and pressure measurement, where accurate signal conversion is essential.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ADC121S705CIMM is rigorously tested to ensure performance standards and reliability, providing designers with confidence in their system designs. For technical support, datasheets, and tools, visit the Texas Instruments website to access a wealth of resources to assist in the integration of the ADC121S705CIMM into your next project.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess