EN
  • EN
  • DE

ADC12138CIN/NOPB

Part No ADC12138CIN/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 28-DIP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-DIP
Family Name ADC121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *ADC12138CIN, *ADC12138CIN/NOPB, ADC12138CIN, ADC12138CIN-ND, ADC12138CIN-NDR
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910204-ADC12138CIN/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC12138CIN/NOPB CAD Model

Description

The ADC12138CIN/NOPB is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments. This precision ADC is designed for a wide array of applications ranging from industrial control systems to medical devices, where accurate and reliable data conversion is critical.

Key Features

  • Resolution: The ADC12138CIN/NOPB offers a 12-bit resolution, ensuring fine detail in the analog signal conversion process for applications that require high precision.
  • Conversion Rate: With a fast conversion rate, this ADC is capable of processing numerous samples per second, making it suitable for real-time data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-powered or energy-sensitive applications.
  • Interface: The device features a user-friendly digital interface that allows for easy integration with microcontrollers and digital signal processors.
  • No Missing Codes: Guaranteed no missing codes over the entire operating temperature range, ensuring consistent and reliable performance.
  • Single Power Supply: It operates on a single power supply, simplifying the power design of the system it is integrated into.

Applications

The ADC12138CIN/NOPB is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Industrial process control
  • Medical instrumentation
  • Battery-operated devices
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC12138CIN/NOPB is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring a long operational life and consistent performance. The device also comes in a robust package that is designed to withstand harsh environmental conditions.

Environmental Compliance

The ADC12138CIN/NOPB is lead-free and RoHS compliant, meeting the environmental standards of today's electronic components and ensuring a minimal ecological footprint.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess