EN
  • EN
  • DE

ADC101S021CIMF/NOPB

Part No ADC101S021CIMF/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 10 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name ADC101S021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -ADC101S021CIMF-NDR, ADC101S021CIMF/NOPBDKR, *ADC101S021CIMF/NOPB, ADC101S021CIMFNOPB, ADC101S021CIMF/NOPBCT, ADC101S021CIMF/NOPBTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859924-ADC101S021CIMF/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC101S021CIMF/NOPB CAD Model

Description

The ADC101S021CIMF/NOPB is a low-power, single-channel CMOS 10-bit analog-to-digital converter (ADC) offered by Texas Instruments. Designed with precision and efficiency in mind, this high-performance ADC is an ideal solution for applications requiring a compact, high-speed device that can accurately convert analog signals to digital data.

Key Features

  • Resolution: The device boasts a 10-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It offers a variable sampling rate that can go up to 200 ksps (kilo-samples per second), catering to a wide range of speed requirements.
  • Single Supply Operation: The ADC operates on a single supply voltage ranging from 2.7V to 5.25V, making it versatile for various power environments.
  • Low Power Consumption: With a typical power consumption of only 1.15 mW at a 200 ksps rate, it is highly energy-efficient, suitable for battery-powered devices.
  • Small Form Factor: The ADC comes in a small SOT-23 package, which is ideal for space-constrained applications.
  • No Pipeline Delays: The device features a successive approximation register (SAR) architecture, which means it does not have pipeline delays, allowing for immediate data acquisition after power-up.

Applications

The ADC101S021CIMF/NOPB is a versatile component that can be used across various applications. It is particularly suited for:

  • Battery-operated equipment
  • Data acquisition systems
  • Medical instruments
  • Handheld devices
  • Robotics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADC101S021CIMF/NOPB is no exception and comes with the assurance of performance and longevity that professionals expect from a leading semiconductor manufacturer. Its design is optimized for low power consumption and high-speed operation, ensuring that it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1863 $50.2849
56+ $1.7939 $100.4584
87+ $1.7379 $151.1973
119+ $1.6818 $200.1342
154+ $1.6258 $250.3732
206+ $1.4576 $300.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,190 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess