EN
  • EN
  • DE

ADC08DJ3200AAV

Part No ADC08DJ3200AAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FOLD INTERP 144FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Analog to Digital Converter 1, 2 Input 2 Folding Interpolating 144-FCBGA (10x10)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-FBGA, FCBGA
Case / Package 144-FCBGA (10x10)
Family Name ADC08DJ3200
MSL Level 3 (168 Hours)
ECCN 3A001A5A1
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910193-ADC08DJ3200AAV
Ultra Librarian 3D Model Ultra Librarian ADC08DJ3200AAV CAD Model

Description

The ADC08DJ3200AAV from Texas Instruments is a state-of-the-art, high-performance, dual-channel analog-to-digital converter (ADC) that is designed to meet the rigorous demands of advanced digital signal processing applications. This powerful ADC is ideal for use in a wide range of applications, including wireless communication systems, test and measurement equipment, radar and satellite communication systems, and electronic warfare.

Key Features:

  • High Sampling Rate: The ADC08DJ3200AAV offers an exceptional sampling rate of up to 3.2 GSPS (giga-samples per second), enabling the capture of high-frequency signals with great fidelity.
  • Dual-Channel Operation: With dual ADC cores, users can process two independent signal channels simultaneously, which is critical for modern MIMO (Multiple Input, Multiple Output) systems and phased array radars.
  • Resolution and Linearity: This ADC provides 8 bits of resolution, ensuring precise digital representation of the input signal, along with excellent linearity that minimizes distortion.
  • JESD204B Interface: The device features a JESD204B high-speed serial interface, which simplifies the data connection to digital signal processors (DSPs) and field-programmable gate arrays (FPGAs), reducing the number of data I/O pins required.
  • Programmable: The ADC08DJ3200AAV is highly programmable, allowing for flexible control over sampling rates, input ranges, and other key parameters to match specific application requirements.
  • Power Efficiency: Despite its high performance, the ADC is designed with power efficiency in mind, making it suitable for applications where power consumption is a concern.

Applications:

  • Wireless Communication Infrastructure
  • Test and Measurement Systems
  • Radar Systems
  • Satellite Communications
  • Electronic Warfare

The ADC08DJ3200AAV represents Texas Instruments' commitment to delivering cutting-edge technology that pushes the boundaries of signal processing capabilities. Its combination of speed, performance, and flexibility makes it an exceptional choice for designers looking to create sophisticated systems that require high-speed, accurate data conversion.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess