EN
  • EN
  • DE

ADC08B3000CIYB/NOPB

Part No ADC08B3000CIYB/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT FOLD INTERP 128HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Texas Instruments
Package Tray
Family Name ADC08B3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A1
HTSUS 8542.39.0001
Other Part Number ADC08B3000CIYB, ADC08B3000CIYB/NOPB-ND, 296-43894, -296-43894-ND, ADC08B3000CIYB-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846696-ADC08B3000CIYB/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC08B3000CIYB/NOPB CAD Model

Description

The ADC08B3000CIYB/NOPB is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide exceptional speed and accuracy for a wide range of applications. This ADC is capable of sampling rates up to 3 GSPS (giga-samples per second), making it an ideal choice for high-speed signal processing tasks.

Key Features

  • High-Speed Performance: With a sampling rate of up to 3 GSPS, this ADC is suitable for high-frequency signal acquisition, ensuring minimal latency and high throughput.
  • Resolution: The 8-bit resolution provides a good balance between data size and quality, capturing fine details in the input signal without generating excessively large data files.
  • Input Bandwidth: The device features a full-power bandwidth that supports a wide range of input frequencies, accommodating various types of signals in the analog domain.
  • Low Power Consumption: Despite its high-speed capabilities, the ADC08B3000CIYB/NOPB is designed for efficiency, with low power consumption that makes it suitable for power-sensitive applications.
  • Output Format: The ADC offers selectable output formats, including both LVDS (Low Voltage Differential Signaling) and CMOS, providing flexibility in interfacing with different digital systems.
  • Package: Housed in a compact, surface-mount package, the ADC08B3000CIYB/NOPB is designed for easy integration into a variety of electronic systems, saving space on the PCB.

Applications

The ADC08B3000CIYB/NOPB is versatile and can be used in numerous high-speed data acquisition systems, including:

  • Wireless communication infrastructure
  • Test and measurement equipment
  • Radar and satellite communication systems
  • Medical imaging devices
  • Digital storage oscilloscopes

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADC08B3000CIYB/NOPB is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the life of your application.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess