EN
  • EN
  • DE

ADC088S022CIMT/NOPB

Part No ADC088S022CIMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 8 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADC088S022
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *ADC088S022CIMT/NOPB, ADC088S022CIMTNOPB, -ADC088S022CIMT-NDR
Quantity per package 92
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910189-ADC088S022CIMT/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC088S022CIMT/NOPB CAD Model

Description

Product Overview: ADC088S022CIMT/NOPB

The ADC088S022CIMT/NOPB is a high-performance, low-power, octal-channel, 8-bit analog-to-digital converter (ADC) from Texas Instruments. Engineered to deliver precise digital representations of analog signals, this ADC is an ideal choice for a wide range of applications, including industrial automation, medical equipment, and consumer electronics.

Key Features

  • Resolution: The ADC provides an 8-bit resolution, allowing for fine granularity in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 50 kSPS (kilo samples per second), it can handle moderate-speed signals with ease, ensuring accurate data capture for real-time processing.
  • Multiple Channels: The octal-channel input allows for simultaneous sampling of up to eight different analog signals, making it highly versatile for multi-sensor systems.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power operation, which is critical for battery-powered devices and energy-efficient systems.
  • Interface: It features a simple, SPI-compatible serial interface that facilitates easy communication with microcontrollers and digital systems.
  • Package: The ADC088S022CIMT/NOPB is available in a compact, surface-mount, 16-pin TSSOP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in harsh environmental conditions.

Advanced Design and Reliability

The ADC088S022CIMT/NOPB incorporates advanced design techniques to ensure high accuracy and low noise performance. Its inherent reliability is backed by Texas Instruments' commitment to quality, making it a trusted choice for critical applications where precision is paramount.

Applications

Due to its versatile features and robust performance, the ADC088S022CIMT/NOPB is well-suited for a variety of applications, such as:

  • Data acquisition systems
  • Battery-powered devices
  • Portable instrumentation
  • Medical monitoring devices
  • Industrial control systems

With its combination of multiple channels, high-speed sampling, and low power consumption, the ADC088S022CIMT/NOPB from Texas Instruments is an excellent choice for designers looking to integrate a reliable ADC into their next project.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8831 $51.8958
43+ $2.3657 $101.7251
66+ $2.2917 $151.2522
91+ $2.2178 $201.8198
117+ $2.1439 $250.8363
157+ $1.9221 $301.7697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess