EN
  • EN
  • DE

ADC084S021CIMMX

Part No ADC084S021CIMMX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC084S021 4-Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADC084S021
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1139657-ADC084S021CIMMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC084S021CIMMX CAD Model

Description

The ADC084S021CIMMX is a high-performance, low-power, octal-channel Analog-to-Digital Converter (ADC) developed by Texas Instruments. This device is designed to convert analog signals into digital data with precision and speed. It is ideal for applications that require multiple channels of data acquisition, such as industrial control systems, medical instruments, and multi-sensor monitoring systems.

Key Features:

  • Resolution: The ADC084S021CIMMX boasts an 8-bit resolution, providing fine granularity for the analog inputs it converts.
  • Number of Channels: This ADC features eight independent input channels, allowing it to process multiple signals simultaneously, saving space and reducing the complexity of the system design.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), this device is capable of handling high-speed signal data with ease, making it suitable for dynamic systems.
  • Low Power Consumption: Power efficiency is a hallmark of the ADC084S021CIMMX, with a typical operating current of just 1.6 mA, making it an excellent choice for battery-operated and power-sensitive applications.
  • Interface: It utilizes the industry-standard SPI (Serial Peripheral Interface) for communication, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Package: The device comes in a compact VSSOP (Very-Thin Shrink Small Outline Package) form factor, which is conducive to space-constrained applications.

Applications:

The versatility of the ADC084S021CIMMX allows it to be deployed across various sectors. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Battery-powered devices
  • Data acquisition systems
  • Industrial automation and process control
  • Medical devices and instrumentation

Conclusion:

The ADC084S021CIMMX from Texas Instruments represents a blend of performance, efficiency, and versatility. Its multi-channel capability, combined with a high sampling rate and low power consumption, makes it an excellent choice for designers looking to incorporate reliable data acquisition into their projects. The device's small form factor and SPI compatibility further enhance its appeal, providing a straightforward path to integration in a variety of applications.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0389 $51.6613
36+ $2.8466 $102.4776
55+ $2.7504 $151.2720
79+ $2.5581 $202.0899
102+ $2.4619 $251.1138
127+ $2.3658 $300.4566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,880 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess