EN
  • EN
  • DE

ADC0805LCN/NOPB

Part No ADC0805LCN/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT MPU COMPAT 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Sampling Rate 10k
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type External, Supply
Operating Supply Voltage 4.5 V ~ 6.3 V
Voltage - Supply, Digital 4.5 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
Win Source Part Number 767716-ADC0805LCN/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC0805
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADC0805LCN/NOPB CAD Model

Description

Product Overview: ADC0805LCN/NOPB

The ADC0805LCN/NOPB is a high-performance, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to offer fast and accurate digital representations of analog signals. This particular model is known for its reliability and ease of integration, making it a popular choice for a wide range of applications, including data acquisition systems, instrumentation, and control processes.

Key Features

  • Resolution: The ADC0805LCN/NOPB provides an 8-bit resolution, allowing for 256 discrete values for the representation of analog input signals.
  • Conversion Time: It boasts a fast conversion time, ensuring quick data processing and minimal delay in dynamic systems.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying the power design in embedded systems.
  • No Zero or Full-Scale Adjust Required: The ADC0805LCN/NOPB is designed to minimize the need for calibration, as it does not require zero or full-scale adjustments.
  • Differential Analog Voltage Inputs: This feature allows the ADC to measure the difference between two voltage points, which is particularly useful in eliminating common-mode noise.
  • Input Buffer: The built-in input buffer provides a high impedance interface, protecting the ADC from high input currents and preserving signal integrity.
  • Easy Interface to All Microprocessors: The ADC0805LCN/NOPB is designed to be easily interfaced with a variety of microprocessors, making system integration straightforward.

Applications

The versatility of the ADC0805LCN/NOPB allows it to be integrated into numerous electronic systems. It is particularly well-suited for:

  • Industrial control systems
  • Robotics
  • Medical devices
  • Environmental monitoring equipment
  • Battery-operated devices

Quality and Reliability

As with all Texas Instruments products, the ADC0805LCN/NOPB is manufactured to high standards, ensuring reliable performance in critical applications. The device also comes in a plastic dual-in-line package (PDIP), which is known for its durability and ease of handling during assembly processes.

The ADC0805LCN/NOPB is a testament to Texas Instruments' commitment to providing high-quality, precise, and efficient components for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0012 $74.0024
4+ $30.3600 $121.4400
6+ $29.4113 $176.4678
8+ $28.4625 $227.7000
10+ $27.5138 $275.1380
13+ $24.6675 $320.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess