The ADC0801LCN/NOPB is a high-performance 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide accurate and reliable digital representations of analog signals. This integrated circuit (IC) is a part of a series of ADCs that offer easy interface to microprocessors and are optimized for applications requiring a high level of precision and speed.
Key Features
- Resolution: 8-Bit, which allows for 256 discrete levels of analog input resulting in fine detail in digital output.
- Conversion Time: Fast conversion time of typically 100 microseconds, ensuring quick data processing suitable for real-time applications.
- No Missing Codes: Ensures that all binary output codes correspond to their respective analog values, providing a reliable conversion.
- Single +5V Supply: Operates on a single +5V power supply, making it easy to integrate into existing systems without the need for additional power sources.
- Input Range: 0V to 5V input range that matches the supply voltage, allowing for direct measurement of a wide range of signals.
- Low Power Consumption: Designed for low power operation, which is ideal for battery-powered or power-sensitive applications.
- Easy Interface: Simple interfacing with microprocessors, facilitated by the chip's digital I/O levels.
Applications
The ADC0801LCN/NOPB is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Battery-operated equipment
- Instrumentation and control systems
- Medical devices
- Industrial automation
Quality and Reliability
With the NOPB designation (No Lead (Pb) Free), this product meets the RoHS (Restriction of Hazardous Substances) standards, which makes it suitable for use in environmentally sensitive applications. Texas Instruments is known for its commitment to quality, and the ADC0801LCN/NOPB is no exception, offering reliable performance in a durable package.
Ordering and Packaging
The ADC0801LCN/NOPB comes in a PDIP (Plastic Dual-In-Line Package), which is widely used and easily incorporated into a variety of circuit boards. When ordering, ensure the part number matches to receive the exact specifications outlined in this description.