EN
  • EN
  • DE

ABT245B

Part No ABT245B
Manufacturer Texas Instruments
Catalog Hard To Find
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1135070-ABT245B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ABT245B CAD Model

Description

The ABT245B, crafted by the renowned semiconductor manufacturer Texas Instruments, is a state-of-the-art octal bus transceiver with 3-state outputs. This integrated circuit (IC) is part of the ABT family, known for its advanced high-speed BiCMOS technology. It is designed to address the needs of high-speed data transmission within the modern digital landscape.

Key Features

  • Bi-directional Interface: The ABT245B facilitates seamless data flow between two buses by providing eight lines of bi-directional data communication.
  • 3-State Outputs: Each bus transceiver is equipped with 3-state outputs, which allow the device to be disconnected from the bus, effectively preventing bus contention.
  • High-Speed Operation: This component is optimized for high-speed operation, minimizing propagation delays and maximizing system performance.
  • Wide Operating Range: The ABT245B operates over a broad voltage range, accommodating various applications and ensuring compatibility with mixed-voltage systems.

Applications

The versatility of the ABT245B makes it an ideal choice for a multitude of applications. It is commonly used in data exchange between systems, bus isolation, and memory switching operations. Additionally, its high-speed capabilities make it suitable for microprocessor or microcontroller-based systems, telecommunications, and networking equipment.

Technical Specifications

  • Logic Type: Octal Transceiver
  • Number of Channels: 8
  • Direction: Bi-directional
  • Output Type: 3-State
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOP, SSOP, TSSOP

Texas Instruments' ABT245B is not just a component; it is a reliable and efficient solution for your data transmission challenges. With its advanced features and proven performance, the ABT245B is the go-to choice for designers and engineers looking to enhance their digital systems' speed and reliability.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess