Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1135066-ABT125
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABT125 CAD Model

Description

The ABT125 device from Texas Instruments is a quintessential component in the realm of advanced integrated circuits, designed to meet the rigorous demands of modern digital systems. This high-performance, non-inverting bus transceiver is part of Texas Instruments' ABT (Advanced BiCMOS Technology) family, which is renowned for its perfect blend of speed and power efficiency.

Key Features

  • Technology: The ABT125 is built on Texas Instruments' Advanced BiCMOS Technology, offering a superior performance-to-power ratio compared to traditional CMOS or TTL logic.
  • Logic Type: It is a non-inverting bus transceiver with a 3-state output, allowing for bidirectional communication between two buses while also providing the option to disconnect entirely when not in use.
  • Package: Available in a variety of packages, including the compact SOIC (Small Outline Integrated Circuit) and the SSOP (Shrink Small Outline Package), the ABT125 provides design flexibility for space-constrained applications.
  • Speed: The device boasts fast propagation delays and transition times, which are essential for high-speed data transmission and critical timing applications.
  • Power Dissipation: Despite its speed, the ABT125 maintains low power dissipation, making it ideal for power-sensitive designs.
  • Compatibility: With input and output levels compatible with 5V TTL logic, the ABT125 can be easily integrated into existing systems without the need for level shifters.

Applications

The ABT125 is versatile and can be employed in a multitude of applications. It is particularly well-suited for:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Servers and data centers
  • Industrial control systems
  • Test and measurement instruments

Reliability and Support

As with all Texas Instruments products, the ABT125 is manufactured to the highest quality standards, ensuring reliability and performance consistency. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and a dedicated support team to assist with any design challenges.

You May Also Be Interested in

Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention