EN
  • EN
  • DE

8V182512IDGGREP

Part No 8V182512IDGGREP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC ABT SCAN TEST DEV3.3V 64TSSOP / ABT Scan Test Device With Universal Bus Transceivers IC 64-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Package Tape & Reel
Logic Type ABT Scan Test Device With Universal Bus Transceivers
Supply Voltage 2.7V ~ 3.6V
Number of Bits 18
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number 8V182512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-22075-2,296-22075-1,-296-22075-1-NDR,-8V182512IDGGREP-NDR,296-22075-6,296-22075-1-NDR,-296-22075-1,296-22075-2-NDR,-V62/04730-01XE-NDR,-V62/04730-01XE,296-22075-6-NDR,-296-22075-1-ND,V62/04730-01XE
Standard Package 2,000
Win Source Part Number 1026109-8V182512IDGGREP
Ultra Librarian 3D Model Ultra Librarian 8V182512IDGGREP CAD Model

Description

The 8V182512IDGGREP is a high-performance, integrated circuit product from Texas Instruments, designed to cater to a wide range of applications requiring precise clock management and signal conditioning. This device is part of Texas Instruments' extensive portfolio of clock and timing solutions, known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The 8V182512IDGGREP offers precise clock timing which is crucial for applications that require accurate synchronization and timing control.
  • Low Jitter: This product is engineered to maintain low phase noise and jitter, ensuring high-quality signal integrity, which is essential for high-speed digital systems.
  • Flexibility: With multiple configurable outputs, the 8V182512IDGGREP can be adapted to various applications, making it a versatile solution for designers.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial and automotive applications that may experience harsh environmental conditions.

Applications

The 8V182512IDGGREP is ideal for use in a variety of applications, including:

  • Networking equipment such as routers, switches, and network interface cards.
  • Data communication and telecommunication systems.
  • High-performance computing and data storage.
  • Industrial control systems.
  • Automotive electronics that require reliable timing solutions.

Package and Quality

The device is offered in a compact, surface-mount package that is designed for space-constrained applications. Additionally, the 8V182512IDGGREP is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it meets stringent quality standards and is manufactured to ensure high reliability in critical applications.

Support and Resources

For technical support, detailed product specifications, and application guides, customers can access a wealth of resources provided by Texas Instruments. These include datasheets, reference designs, and product selection tools to assist in the integration of the 8V182512IDGGREP into their designs.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6152 $66.4608
8+ $13.6330 $109.0640
12+ $13.2069 $158.4828
16+ $12.7809 $204.4944
21+ $12.3549 $259.4529
28+ $11.0768 $310.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess