EN
  • EN
  • DE

78SR105HC

Part No 78SR105HC
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 1.5 AMP POSITIVE STEP-DOWN INTEGRATED SWITCHING REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series 78SR100
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 7V
Voltage Input MAX 30V
Voltage - Output 1 5V
Current - Output (Maximum) 1.5A
Applications ITE (Commercial)
Features OTP, SCP
Operating Temperature Range -40°C ~ 85°C
Efficiency 85%
Mounting Through Hole, Right Angle
Package 3-SIP Module
Size 0.94" L x 0.90" W x 0.31" H (23.9mm x 22.9mm x 7.9mm)
Win Source Part Number 1133737-78SR105HC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 78SR105
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 78SR105HC CAD Model

Description

Texas Instruments 78SR105HC is a board-mount DCDC converter intended for designers who need compact point-of-load power conversion in embedded and industrial electronics. In this category, engineers typically use devices like this to derive regulated rails from a distributed input supply while reducing board complexity compared with a fully discrete power stage. Typical application areas include control boards, communications equipment, factory automation modules, instrumentation, and other systems where space efficiency and reliable onboard power are important. As a Texas Instruments part, it is relevant for buyers seeking established semiconductor sourcing channels and documentation support. The current lifecycle status for 78SR105HC is information not available, so design teams should confirm availability directly with the manufacturer or authorized distributors before using it in new programs. RoHS compliance information is also not available from the provided data. Engineers and procurement teams should verify the latest environmental compliance, datasheet details, and ordering status through official Texas Instruments resources before release to production.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess