EN
  • EN
  • DE

74LVTH322374ZKER

Part No 74LVTH322374ZKER
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3V ABT 32 BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3 STATE OUTPUTS | IC FF D-TYPE QUAD 8BIT 96BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 4
Number of Bits per Element 8
Clock Frequency 160MHz
Max Propagation Delay at V, Max CL 5.3ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2.7V ~ 3.6V
Current - Quiescent (Iq) 380μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Family Part Number 74LVTH322374
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1133305-74LVTH322374ZKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH322374ZKER CAD Model

Description

Product Overview: 74LVTH322374ZKER

The 74LVTH322374ZKER is a high-performance, low-voltage 32-bit D-type flip-flop with 3-state outputs from Texas Instruments. This integrated circuit is specifically designed to accommodate the low-voltage operation and high-speed requirements of modern digital systems. It is a member of the 74LVTH family, which stands for Low-Voltage, Tolerant, High-speed technology, ensuring compatibility with mixed 3.3V and 5V environments.

Key Features

  • High-Speed Performance: The 74LVTH322374ZKER is optimized for high-speed data transfer, which makes it ideal for high-frequency clocking applications.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, which allows for reduced power consumption without sacrificing performance.
  • Bus Hold on Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • 3-State Outputs: The 3-state outputs ensure that multiple outputs can be connected to a common bus without conflict, facilitating data bus management.
  • Support for Live Insertion and Withdrawal: The device supports live insertion and withdrawal, minimizing system downtime during upgrades or maintenance.

Technical Specifications

  • Logic Type: D-Type Flip-Flop
  • Number of Bits per Element: 32
  • Output Type: 3-State
  • Mounting Type: Surface Mount
  • Package / Case: 96-LFBGA
  • Operating Temperature: -40°C to 85°C

Applications

The 74LVTH322374ZKER is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-speed data acquisition and processing systems
  • Communication infrastructure
  • Server and enterprise solutions
  • Industrial control systems
  • Embedded systems requiring high-speed memory interfacing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74LVTH322374ZKER is manufactured to the highest standards, ensuring consistent performance and longevity in critical applications. The device is RoHS compliant and is designed to meet or exceed industry standards for performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess