EN
  • EN
  • DE

74LVTH182512DGGRG4

Part No 74LVTH182512DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133288-74LVTH182512DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH182512DGGRG4 CAD Model

Description

The 74LVTH182512DGGRG4 is a high-performance, low-voltage 18-bit universal bus transceiver with 3-state outputs from Texas Instruments. This integrated circuit is part of the LVT (Low Voltage T-series) family and is designed to facilitate bidirectional communication between two buses. The device is tailored for operation in memory buffering and bus interface applications where high speed, low power consumption, and low noise are essential.

Featuring a wide data bus, the 74LVTH182512DGGRG4 can handle a significant amount of data throughput, making it suitable for high-speed data transfer systems. The device operates at a nominal voltage of 2.5V or 3.3V, allowing it to interface with modern low-voltage microprocessors and FPGAs efficiently. This versatility ensures that the transceiver can be used in a variety of digital systems, ranging from telecommunications to computing and beyond.

The 74LVTH182512DGGRG4 comes in a TSSOP (Thin Shrink Small Outline Package) type, with a body size that is both space-saving and convenient for PCB layout. Its 56-pin configuration enables a robust connection interface and ensures reliable operation even in demanding applications. The device's I/O ports are 5V tolerant, which provides additional interface flexibility by allowing it to communicate with devices operating at different logic levels.

Key features of the 74LVTH182512DGGRG4 include its bus-hold data inputs, which eliminate the need for external pull-up resistors to hold unused or floating data inputs at a valid logic level. This feature simplifies board design and reduces component count. Additionally, the device offers a flow-through pin-out, which optimizes the PCB layout and minimizes signal skew, thereby enhancing signal integrity.

Texas Instruments' commitment to quality and reliability is evident in the 74LVTH182512DGGRG4, making it a smart choice for designers seeking a robust transceiver solution. With its combination of speed, low power, and noise immunity, this transceiver is well-suited for a wide array of applications that require efficient and reliable data transfer between digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess