EN
  • EN
  • DE

AD5520JST

Part No AD5520JST
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description Per Pin Parametric Measurement Unit/Source Measure Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.analog.com
Win Source Part Number 1136271-AD5520JST
Manufacturer Analog Devices Inc.
RoHS State Request Verification
Ultra Librarian 3D Model Ultra Librarian AD5520JST CAD Model

Description

The AD5520JST from Analog Devices Inc. is a highly integrated, precision Instrumentation Amplifier (In-Amp) designed for a wide range of applications, including industrial, medical, and scientific instrumentation. This advanced component is renowned for its high accuracy, low noise, and exceptional ease of use.

Key Features

  • Precision Performance: The AD5520JST offers an outstanding combination of high precision and low noise performance. It has a very low input offset voltage and low offset voltage drift, ensuring accurate measurements over time and temperature variations.
  • High Integration: This device integrates several functions, including a precision amplifier, user-configurable gain settings, and input over-voltage protection, all within a single package. This level of integration simplifies design and can reduce component count and system cost.
  • Flexible Gain Configuration: The gain of the AD5520JST can be easily configured by the user, providing versatility for different signal amplification requirements. This makes it suitable for a broad range of applications and signal levels.
  • Robust Protection Features: With built-in over-voltage protection, the AD5520JST is designed to withstand harsh electrical environments, making it ideal for industrial applications where electrical surges and spikes are common.
  • Wide Operating Range: The device operates across a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with a diverse set of system architectures.

Applications

The AD5520JST is versatile and can be used in numerous applications, such as:

  • Test and measurement equipment
  • Medical instrumentation
  • Data acquisition systems
  • Industrial process controls
  • Precision sensor signal conditioning

Conclusion

Analog Devices Inc.'s AD5520JST is a testament to the company's commitment to providing high-quality, reliable, and innovative products. Its precision performance, coupled with its robust design and ease of use, make it an excellent choice for designers looking to enhance the accuracy and reliability of their systems. Whether for industrial, medical, or scientific applications, the AD5520JST stands out as a superior solution for precision signal amplification needs.

You May Also Be Interested in

Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8132 $57.8132
3+ $47.4365 $142.3095
4+ $45.9541 $183.8164
5+ $44.4717 $222.3585
6+ $42.9893 $257.9358
8+ $38.5421 $308.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess