EN
  • EN
  • DE

74LVTH16543DLRG4

Part No 74LVTH16543DLRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1133280-74LVTH16543DLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVTH16543DLRG4 CAD Model

Description

Product Overview: 74LVTH16543DLRG4

The 74LVTH16543DLRG4 is a high-performance, low-voltage 16-bit registered transceiver with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit (IC) is part of Texas Instruments' LVT (Low Voltage Technology) series, which is known for its low power consumption and high-speed operation. The 74LVTH16543DLRG4 is specifically crafted to meet the demands of high-speed data transfer and storage systems.

Key Features

  • Low Voltage Operation: It operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems, which is essential for modern, energy-efficient designs.
  • High-Speed Performance: The device supports high-speed data transfer, which is crucial for applications requiring quick and efficient communication between devices.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Power-Off Protection: Inputs and outputs are designed to withstand ±500mV with respect to ground, even when the device is powered off, providing additional protection against unexpected voltage spikes.
  • Flow-Through Architecture: The pinout facilitates easy PCB layout by adopting a flow-through architecture that simplifies the routing of data lines.

Applications

The 74LVTH16543DLRG4 is suitable for a wide range of applications, including:

  • Data communication and networking equipment
  • High-speed data acquisition and processing systems
  • Server and computer memory interfaces
  • Backplane driver and interface circuits
  • Industrial control and automation

Package and Quality

The 74LVTH16543DLRG4 comes in a 48-pin LSSOP (Low-Profile Shrink Small-Outline Package) that is designed for space-constrained applications. Texas Instruments ensures that each IC meets rigorous quality and reliability standards, providing designers with confidence in their system's performance.

In summary, the 74LVTH16543DLRG4 from Texas Instruments is a versatile and reliable choice for designers looking to implement fast and efficient data handling capabilities in their electronic systems, while maintaining low power consumption and high data integrity.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess