EN
  • EN
  • DE

74LVTH162245GRDR

Part No 74LVTH162245GRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 54BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Manufacturer Texas Instruments
Series 74LVTH
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 54-TFBGA
Case / Package 54-BGA Microstar Junior (8x5.5)
Family Name 74LVTH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-16877-6, -74LVTH162245GRDR-NDR, 296-16877-2, -296-16877-1, 296-16877-1, 296-16877-2-NDR, 296-16877-1-NDR, -296-16877-1-ND, 296-16877-6-NDR, -296-16877-1-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908315-74LVTH162245GRDR
Ultra Librarian 3D Model Ultra Librarian 74LVTH162245GRDR CAD Model

Description

The 74LVTH162245GRDR is a high-performance, low-voltage 16-bit transceiver manufactured by Texas Instruments. Designed with the needs of high-speed signal transfer in mind, it is part of the LVT (Low-Voltage Transceiver) series, which is renowned for its robustness and efficiency in data communication applications.

Key Features

  • Bi-Directional Interface: With 16-bit dual-supply bus transceiver capabilities, this component facilitates bi-directional communication, allowing for efficient data transfer between buses of different voltage domains.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, making it ideal for low-power applications while still delivering high-speed performance.
  • High Drive: The device provides high drive (A- and B-ports) with 25 Ohm series resistance to reduce ringing, thereby improving signal integrity.
  • Bus-Hold Data Inputs: The 74LVTH162245GRDR eliminates the need for external pull-up resistors by incorporating bus-hold circuitry on its data inputs, which maintains the last active state during a tri-state or power-down mode.
  • Power-Up 3-State: This feature prevents bus contention during power-up by ensuring that the device remains in a high-impedance state until it is fully operational.
  • Flow-Through Architecture: The pinout design of the device supports easy PCB layout and the use of automated surface-mount assembly processes, enhancing signal integrity and reducing noise.

Applications

The versatility of the 74LVTH162245GRDR makes it suitable for a wide range of applications. It is commonly used in:

  • Communication systems
  • Networking equipment
  • Servers and data centers
  • Industrial control systems
  • Consumer electronics

Package and Quality

The 74LVTH162245GRDR is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for high-density mounting. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception, adhering to stringent industry standards for performance and reliability.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3605 $51.9310
52+ $1.9369 $100.7188
80+ $1.8763 $150.1040
111+ $1.8158 $201.5538
143+ $1.7553 $251.0079
191+ $1.5737 $300.5767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess