EN
  • EN
  • DE

74LVC2G125DCUTG4

Part No 74LVC2G125DCUTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST DL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1009379-74LVC2G125DCUTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G125DCUTG4 CAD Model

Description

Product Overview: 74LVC2G125DCUTG4 from Texas Instruments

The 74LVC2G125DCUTG4 is a high-performance, dual bus buffer gate with 3-state outputs from Texas Instruments, designed to meet the needs of high-speed and low-voltage applications. This integrated circuit is part of the 74LVC family, which is renowned for its low-voltage operation and high-speed interfacing.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
  • High-Speed Performance: With its capability to support high-speed signal propagation, the 74LVC2G125DCUTG4 is ideal for high-frequency data paths.
  • 3-State Outputs: The dual bus buffer gates feature 3-state outputs which allow for disconnection from the bus line, providing a high-impedance state that minimizes power consumption and prevents bus contention.
  • Low Power Consumption: It boasts a low static and dynamic power consumption, contributing to energy-efficient designs.
  • Output Drive Capability: The device can drive up to 24mA at the output, ensuring strong signal transmission over connected buses.
  • Compatibility: Inputs are compatible with 5V input levels, providing ease of use in mixed-voltage environments.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided to improve the robustness of the device in harsh electrical environments.

Applications

The 74LVC2G125DCUTG4 is versatile and can be used in a variety of applications, including:

  • Bus and signal buffering
  • Memory address drivers
  • Data transmission and reception in communication systems
  • Level shifting for multi-voltage systems
  • Portable and battery-powered electronics

Package and Quality

Enclosed in an 8-pin USON package, the 74LVC2G125DCUTG4 is compact and suitable for space-constrained applications. The device is RoHS compliant and adheres to Texas Instruments' standards for quality and reliability, ensuring dependable performance in commercial and industrial applications.

With its combination of features, the 74LVC2G125DCUTG4 from Texas Instruments is a suitable choice for designers looking for a reliable and efficient solution for their digital buffering needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess