EN
  • EN
  • DE

74LVC1G125DBVRG4

Part No 74LVC1G125DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST N-INV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1009212-74LVC1G125DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G125DBVRG4 CAD Model

Description

Product Overview: Texas Instruments 74LVC1G125DBVRG4

The Texas Instruments 74LVC1G125DBVRG4 is a high-performance, single-buffer gate with 3-state output from the 74LVC family of low-voltage CMOS logic integrated circuits. This device is designed to support a wide range of applications, from industrial to commercial, and is particularly suitable for driving heavily capacitive or low-impedance loads. With its robust design, the 74LVC1G125DBVRG4 is capable of interfacing with 5V systems, providing a bridge between different voltage domains.

Key Features

  • Wide Operating Voltage Range: The device supports an operating voltage range of 1.65V to 5.5V, making it versatile for use in various applications that require different voltage levels.
  • High Drive Capability: It can drive up to 50mA at the output, allowing it to handle large capacitive loads or drive multiple inputs simultaneously.
  • Low Power Consumption: The 74LVC1G125DBVRG4 is optimized for low power consumption, with a typical ICC of only 10μA, making it suitable for battery-operated devices.
  • 5V Tolerant Inputs: Input pins are 5V tolerant, enabling interfacing with higher voltage logic levels without the need for level shifters.
  • High-Speed Operation: With a propagation delay of typically 3.7ns at 3.3V, the device supports high-speed signal processing.
  • 3-State Output: The 3-state output allows for bus connectivity, providing high-impedance when disabled and ensuring minimal power consumption and reduced bus contention.
  • ESD Protection: Enhanced ESD protection is provided on all pins to prevent damage from electrostatic discharge events.

Applications

The 74LVC1G125DBVRG4 is suitable for a wide array of applications due to its high drive capability and compatibility with multiple logic levels. Common applications include:

  • Logic level translation
  • Bus isolation
  • Memory address drivers
  • Buffer/Driver for oscillators
  • Support circuits for microprocessors and microcontrollers

Package and Quality

Enclosed in a small SOT-23-5 package, the 74LVC1G125DBVRG4 is designed for space-constrained applications. It is also RoHS compliant and follows Texas Instruments' commitment to environmentally responsible manufacturing. Additionally, the device is characterized for operation from -40°C to +125°C, ensuring reliability across a broad range of environmental conditions.

With its combination of features, the Texas Instruments 74LVC1G125DBVRG4 is an excellent choice for designers looking for a reliable, versatile, and high-performance single-buffer gate solution.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0741 $50.0175
1,645+ $0.0608 $100.0160
2,550+ $0.0589 $150.1950
3,510+ $0.0570 $200.0700
4,540+ $0.0551 $250.1540
6,075+ $0.0494 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,200 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess