EN
  • EN
  • DE

74LVC16245ADGGR

Part No 74LVC16245ADGGR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 709171-74LVC16245ADGGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16245ADGGR CAD Model

Description

Product Overview: Texas Instruments 74LVC16245ADGGR

The Texas Instruments 74LVC16245ADGGR is a high-performance, 16-bit transceiver that is part of the LVC (Low Voltage CMOS) family, offering a perfect solution for bi-directional communication between two buses. Designed to operate from 1.65V to 3.6V, this device allows for low-voltage operation and interfacing with 5V logic levels while maintaining high speed and low power consumption.

Key Features

  • Wide Operating Voltage Range: The 74LVC16245ADGGR operates between 1.65V and 3.6V, making it compatible with various low-voltage systems and allowing it to interface with both 3.3V and 5V logic levels.
  • High-Speed Data Transfer: This transceiver can handle high-speed data transfer, which is essential for modern digital communication and data processing applications.
  • Low Power Consumption: The LVC technology ensures that the device consumes minimal power, which is crucial for battery-operated and energy-saving applications.
  • Bi-Directional Interface: With its 16-bit bi-directional data bus, the device can transmit data in both directions, providing flexibility in system design and improving data flow efficiency.
  • Bus-Hold Function: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Output Drive Capability: The device can drive up to 24 mA at the output, allowing it to drive multiple loads or long bus lines.

Applications

The 74LVC16245ADGGR is suitable for a wide range of applications, including:

  • Bus interface and communication in microprocessor or microcontroller-based systems.
  • Data transfer between two different voltage domains in a mixed-voltage environment.
  • Memory interfacing, including SRAM, DRAM, and flash memory.
  • Peripheral interfacing for various computer and embedded systems.

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the 74LVC16245ADGGR is no exception, ensuring reliable performance across its operational temperature range.

You May Also Be Interested in

Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Mini-Circuits
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Lowest to $12.6416

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9682 $53.2510
130+ $0.7945 $103.2850
195+ $0.7696 $150.0720
270+ $0.7448 $201.0960
350+ $0.7200 $252.0000
465+ $0.6455 $300.1575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess