EN
  • EN
  • DE

74LVC16244ADGVRE4

Part No 74LVC16244ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132723-74LVC16244ADGVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16244ADGVRE4 CAD Model

Description

Product Overview: Texas Instruments 74LVC16244ADGVRE4

The Texas Instruments 74LVC16244ADGVRE4 is a high-performance, low-voltage 16-bit buffer and line driver designed for use in 3.3V LVC logic systems. This integrated circuit is part of TI's 74LVC family, which is known for providing devices with a 5V tolerant interface capability while operating at a low-voltage power supply.

Key Features

  • Voltage Range: The device operates at a 2.7V to 3.6V VCC supply voltage, making it ideal for low-voltage applications that require a 5V tolerant interface.
  • High-Speed Operation: With a typical output transition time of only 3.3ns, the 74LVC16244ADGVRE4 is suitable for high-speed signal transmission.
  • Drive Capability: This device can drive up to 24mA at the output, ensuring strong signal transmission and improved signal integrity.
  • Bus-Hold Feature: Inputs incorporate a bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and helps to maintain the last input state when no input is present.
  • Multiple Configurations: It can be used in multiple configurations, such as a 16-bit buffer or an 8-bit dual buffer, providing design flexibility.

Applications

The 74LVC16244ADGVRE4 is suitable for a wide range of applications in various fields, including:

  • Memory interfacing
  • Data communication
  • Signal buffering and driving
  • Bus transceivers
  • Server and telecom infrastructure

Package and Quality

The device is offered in a TVSOP (Thin Very Small Outline Package) form factor, which is designed for space-constrained applications. The 74LVC16244ADGVRE4 is also compatible with JEDEC standard no. 8-1A, ensuring industry-standard quality and reliability.

Environmental Compliance

As with all Texas Instruments products, the 74LVC16244ADGVRE4 is designed with environmental consciousness in mind. It is RoHS compliant, which means it is free from hazardous substances commonly found in electronic components.

In summary, the Texas Instruments 74LVC16244ADGVRE4 is a versatile, high-speed, low-voltage 16-bit buffer and line driver that offers robust features for a wide array of applications, making it a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess