EN
  • EN
  • DE

74LV74APWR

Part No 74LV74APWR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 717332-74LV74APWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV74APWR CAD Model

Description

Product Overview: 74LV74APWR by Texas Instruments

The 74LV74APWR is a dual positive-edge-triggered D-type flip-flop integrated circuit, brought to you by the renowned semiconductor manufacturer Texas Instruments. This device is part of the 74LV family, which is known for its low-voltage operation and high-speed performance. The 74LV74APWR is designed to be used in applications that require the capture and storage of binary data, making it ideal for a variety of digital systems.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Operating Voltage: 2 V to 5.5 V, accommodating a wide range of applications and compatible with TTL levels.
  • Output Current: -8 mA / 8 mA, providing sufficient drive capability for most low-power applications.
  • Flip-Flop Type: Positive Edge Triggered, ensuring reliable operation and precise timing for capturing data at the moment the clock signal transitions from low to high.
  • Mounting Type: Surface Mount, using the TSSOP (Thin Shrink Small Outline Package) form factor for efficient use of PCB space.
  • Pin Count: 14 pins, allowing for easy integration into various circuit designs.
  • Propagation Delay Time: The device boasts fast propagation delays, ensuring quick response times in critical applications.
  • Operating Temperature: -40°C to 125°C, making it suitable for industrial applications with harsh environmental conditions.

Applications

The 74LV74APWR is versatile and can be used in a wide array of applications, including:

  • Registers
  • Counters
  • Control circuits
  • Memory storage devices
  • Clock dividers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74LV74APWR is manufactured to stringent standards, ensuring reliable performance and longevity in your electronic designs. With Texas Instruments' reputation for excellence, you can trust this component for your critical and demanding applications.

Ordering Information

The product is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For ordering, use the full part number 74LV74APWR to ensure you receive the exact specifications listed here.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4886 $52.3290
35+ $2.8625 $100.1875
55+ $2.7730 $152.5150
75+ $2.6836 $201.2700
97+ $2.5941 $251.6277
129+ $2.3258 $300.0282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess