EN
  • EN
  • DE

74LV123A

Part No 74LV123A
Manufacturer Texas Instruments
Catalog Hard To Find
Description DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132533-74LV123A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV123A CAD Model

Description

Product Overview: 74LV123A Dual Retriggerable Monostable Multivibrator

The 74LV123A by Texas Instruments is a high-performance, dual retriggerable monostable multivibrator fabricated with advanced silicon-gate CMOS technology. It boasts of low-voltage and high-speed operation which makes it suitable for use in a wide range of applications, from industrial to consumer electronics. The device integrates two independent multivibrators featuring both positive and negative edge-triggering with retriggering and external count capability.

Key Features

  • Voltage Range: The device operates at a voltage range of 2.0V to 5.5V, making it ideal for low-power operations and compatible with TTL levels.
  • High Speed: It offers a typical propagation delay of 16ns at 5V, providing swift response times suitable for high-speed systems.
  • Output Drive Capability: The 74LV123A can drive up to 8 LSTTL loads, ensuring robust performance and compatibility with existing logic families.
  • Schmitt-Trigger Inputs: The inclusion of Schmitt-Trigger inputs allows the device to handle slow input transition rates with ease, providing cleaner output signals.
  • Retriggerable Function: The multivibrator’s retriggerable functionality allows for the extension of output pulse width with additional input pulses, offering versatile timing solutions.

Applications

The 74LV123A's versatile nature makes it suitable for a variety of applications such as:

  • Timing circuits
  • Waveform generation
  • Digital pulse shaping
  • Edge detection
  • Frequency discrimination

Product Quality and Support

Texas Instruments is renowned for its commitment to quality. The 74LV123A is no exception and comes with the assurance of high reliability and performance. Additionally, TI provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources to facilitate the integration of the product into various designs.

Overall, the 74LV123A dual retriggerable monostable multivibrator from Texas Instruments is a versatile and reliable component that offers designers a balance of speed, power efficiency, and robustness for their timing and pulse generation needs.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess