EN
  • EN
  • DE

74LS688

Part No 74LS688
Manufacturer Texas Instruments
Catalog Hard To Find
Description 8-BIT MAGNITUDE/IDENTITY  COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132508-74LS688
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LS688 CAD Model

Description

The 74LS688 is a high-performance, 8-bit identity and magnitude comparator integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This precision device is engineered for applications that require the comparison of two 8-bit binary or BCD (Binary Coded Decimal) words. It is a member of the 74LS family, which is renowned for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

The 74LS688 provides a comprehensive solution for digital systems where comparison functions are essential. It is capable of comparing two 8-bit words and indicating whether they are equal, as well as whether one is greater than the other. This functionality is vital in systems that involve sorting, decision-making, and data processing operations.

Key features of the 74LS688 include:

  • Operational Versatility: The IC can compare binary or BCD data across its 8-bit input buses. It can be cascaded with additional 74LS688 chips for wider word comparisons.
  • Direct Interface: It offers a direct interface with the 8085, 8086, and other microprocessors, facilitating seamless integration into digital systems.
  • Output Indicators: The IC provides three outputs: equality (P=Q), magnitude (P>Q), and enable (G). These outputs can be used to trigger specific actions based on the comparison results.
  • Low Power Consumption: Leveraging the low-power Schottky technology, the 74LS688 operates with minimal power dissipation, making it suitable for power-sensitive applications.

Applications for the 74LS688 are diverse and include data processing systems, digital sorting machines, computer peripherals, and other logic comparison tasks. Its reliable performance and ease of use make it a preferred choice for engineers and designers looking for a dependable comparator solution.

Texas Instruments has a long-standing reputation for producing high-quality, industry-standard logic devices, and the 74LS688 is no exception. It is available in a standard 20-pin DIP (Dual In-line Package) or a 20-pin SOP (Small Outline Package), providing flexibility for various PCB (Printed Circuit Board) designs.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess