EN
  • EN
  • DE

74LS646

Part No 74LS646
Manufacturer Texas Instruments
Catalog Hard To Find
Description OCTAL BUS TRANSCEIVERS AND REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132507-74LS646
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS646 CAD Model

Description

The 74LS646 is a high-performance integrated circuit designed and manufactured by Texas Instruments. This device is part of the 74LS logic family, which is renowned for its low power consumption and high-speed operation. The 74LS646 is an octal bus transceiver with 3-state outputs that combines D-type latches and D-type flip-flops to allow data flow in transparent, latched, or clocked modes.

Key Features

  • Bi-Directional Interface: The 74LS646 features eight bidirectional data lines that allow for efficient data transfer in both directions, making it ideal for interfacing between different bus systems.
  • Flexible Operation Modes: It can operate in either transparent mode, where data flows through the latch when the output enable (OE) is low; latched mode, where data is held when OE is high; or clocked mode, which is controlled by the flip-flop.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to be connected to the same data lines without interference.
  • Edge-Triggered Flip-Flops: The flip-flop feature ensures reliable data storage and transfer on the rising edge of the clock input.
  • Low Power Consumption: As part of the 74LS series, this device is designed for low power usage without compromising on speed, making it suitable for power-sensitive applications.

Applications

The 74LS646 is versatile and can be used in a wide range of applications including:

  • Data communication systems
  • Microprocessor bus interfaces
  • Data storage and retrieval systems
  • Peripheral device interfacing

Technical Specifications

The device is encapsulated in a standard 20-pin package and operates over a wide range of voltages. It is compatible with TTL logic levels, ensuring easy integration into existing digital systems. The 74LS646 has a typical propagation delay time which ensures fast data transfer rates, essential for high-speed computing and processing tasks.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheet for the 74LS646 product.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2922 $58.0454
15+ $6.8039 $102.0585
23+ $6.5913 $151.5999
32+ $6.3787 $204.1184
41+ $6.1660 $252.8060
55+ $5.5282 $304.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess