Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1132474-74LS266
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LS266 CAD Model

Description

The 74LS266 from Texas Instruments is a high-performance, Quad 2-Input Exclusive NOR Gate integrated circuit. This device is a part of the 74LS series, which is well-known for its low-power Schottky technology, offering a balance between speed and power consumption. The 74LS266 is designed for use in implementing logical comparisons and operations, which are fundamental in digital circuits and computer systems.

Key Features

  • Logic Type: Quad 2-Input Exclusive NOR Gate
  • Package: Available in standard 14-pin DIP (Dual In-line Package), making it suitable for breadboards and through-hole PCB applications.
  • Operating Voltage: Typically operates at 5V, which is standard for TTL devices, making it compatible with a wide range of digital systems.
  • Power Consumption: Features low-power Schottky technology, which minimizes power dissipation without compromising speed.
  • Speed: Offers fast propagation delay and transition times, which is essential for high-speed applications.
  • Output Current: Capable of driving up to 8 mA, allowing it to directly drive LEDs or interface with other logic families.
  • Temperature Range: Operates within a 0°C to 70°C temperature range, ensuring reliability across various environmental conditions.

Applications

The 74LS266 is widely used in digital electronics for performing exclusive NOR operations, which are useful in a variety of applications such as:

  • Parity generators and checkers
  • Logical comparators
  • Control circuits
  • Pattern recognition systems
  • Signal gating

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74LS266, like all TI products, is subjected to rigorous testing and quality control procedures to ensure it meets the industry's high standards. This component is a reliable choice for designers and engineers seeking a dependable logic solution for their digital systems.

You May Also Be Interested in

Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $25.7817
ECAD model for AD7945BR
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2591 $51.9593
54+ $1.8536 $100.0944
84+ $1.7957 $150.8388
116+ $1.7378 $201.5848
149+ $1.6799 $250.3051
200+ $1.5061 $301.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention