EN
  • EN
  • DE

74LS240DBR

Part No 74LS240DBR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0708+
Reference case SSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 736621-74LS240DBR SSOP20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LS240DBR CAD Model

Description

Product Overview: 74LS240DBR from Texas Instruments

The 74LS240DBR is a high-quality integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the 74LS family, which is known for its low-power Schottky technology, making it a staple in digital logic applications. The 74LS240DBR is an octal buffer and line driver designed to ensure signal integrity by driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Number of Channels: 8
  • Output Current: -15 mA / 24 mA
  • Supply Voltage Range: 4.75 V to 5.25 V
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)
  • Logic Family: LS
  • Propagation Delay Time: 19.5 ns (maximum)

Applications

The 74LS240DBR is versatile and can be used in a wide array of applications. It's particularly useful in systems that require a high-speed, low-power buffer or driver. Common applications include:

  • Driving bus lines in computer systems
  • Buffering memory address registers
  • Data transmission systems
  • Communication controllers
  • Peripheral drivers
  • Input/output port drivers

Performance and Quality

With its fast propagation delay and robust output drive capability, the 74LS240DBR ensures reliable operation in high-speed logic systems. The device's 3-state outputs can drive bus lines directly or can be placed in a high-impedance state, allowing for line sharing without bus contention.

Texas Instruments is committed to delivering high-quality products. The 74LS240DBR is no exception, as it goes through rigorous testing to meet the industry standards for stability and performance. Customers can trust this component for their critical design needs, knowing it comes from a reputable manufacturer with a legacy of excellence in the field of integrated circuits.

Whether you're designing a new system or troubleshooting an existing one, the 74LS240DBR from Texas Instruments is a reliable choice for ensuring efficient and effective digital logic operations.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5110 $52.0880
19+ $5.3424 $101.5056
29+ $5.1755 $150.0895
40+ $5.0085 $200.3400
52+ $4.8416 $251.7632
70+ $4.3407 $303.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess