EN
  • EN
  • DE

MAX4126EUA+

Part No MAX4126EUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ RRO 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 400μV
Current - Supply 725μA
Current - Output / Channel 50mA
Voltage - Supply, Single/Dual (±) 2.7 V ~ 6.5 V, ±1.35 V ~ 3.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 8-uMAX
Win Source Part Number 134556-MAX4126EUA+
Ultra Librarian 3D Model Ultra Librarian MAX4126EUA+ CAD Model

Description

Maxim Integrated MAX4126EUA+ Low-Power, Rail-to-Rail Operational Amplifiers

The MAX4126EUA+ is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of low power consumption and wide bandwidth with rail-to-rail input and output capabilities. This op-amp is a perfect choice for battery-powered applications and portable devices due to its efficient power usage and compact µMAX package.

One of the standout features of the MAX4126EUA+ is its rail-to-rail input and output performance, enabling the op-amp to handle signals that range from the lowest negative power supply rail to the highest positive rail. This feature is particularly useful in single-supply operations, as it maximizes the dynamic range without the need for dual supplies.

The device operates from a single +2.7V to +5.5V supply or from dual ±1.35V to ±2.75V supplies. This flexibility in power supply requirements makes it suitable for a variety of applications, including portable equipment, test and measurement devices, and sensor interfaces. With a quiescent current of just 500µA per amplifier, the MAX4126EUA+ is an excellent choice for power-sensitive designs.

Performance-wise, the MAX4126EUA+ boasts a 10MHz gain-bandwidth product and a 5V/µs slew rate, ensuring that it can handle a wide range of frequencies and rapidly changing signals with ease. Its low distortion and high output drive capability also make it suitable for audio applications, providing clean, accurate amplification of audio signals.

The MAX4126EUA+ is available in a space-saving 8-pin µMAX package, which is highly beneficial for applications where board space is at a premium. Its extended temperature range of -40°C to +85°C also ensures reliable operation in a variety of environmental conditions.

Overall, the Maxim Integrated MAX4126EUA+ operational amplifier is a versatile, efficient, and high-performance solution for designers looking to enhance their analog signal processing capabilities while maintaining low power consumption and saving on board space.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess