EN
  • EN
  • DE

74LC540ADGGR

Part No 74LC540ADGGR
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008416-74LC540ADGGR
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LC540ADGGR CAD Model

Description

Product Overview: Texas Instruments 74LC540ADGGR

The 74LC540ADGGR is a high-performance, octal buffer and line driver designed to provide interface buffering for a wide range of applications. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit ensures reliable operation and efficient data transmission. The device features eight non-inverting buffers with 3-state outputs, which makes it ideal for driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Output Type: 3-State
  • Input Compatibility: Standard CMOS, LSTTL
  • Operating Voltage Range: 2 V to 6 V
  • Output Current: -24 mA / 24 mA
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20
  • Operating Temperature: -40°C to 85°C

The 74LC540ADGGR is designed to provide high drive current which is essential for moving signals through high capacitance paths with excellent signal integrity. Its wide operating voltage range makes it compatible with most of the TTL families while also providing the ability to interface with high-speed CMOS systems.

Applications

The versatile nature of the 74LC540ADGGR allows it to be used in various applications such as:

  • Memory address driving
  • Bus interfacing/transceiving
  • Data communication systems
  • Microprocessor or microcontroller bus expansion

This device is provided in a TSSOP-20 package, which is optimized for reduced space in PCB designs, ensuring a compact footprint while maintaining high-level performance. Additionally, it operates over the industrial temperature range, making it suitable for use in demanding environments.

The 74LC540ADGGR from Texas Instruments represents a blend of high-speed performance, robustness, and versatility, making it a prime choice for designers who require reliable buffering and data transmission capabilities in their electronic systems.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess