EN
  • EN
  • DE

74LC32A

Part No 74LC32A
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040455-74LC32A
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LC32A CAD Model

Description

The 74LC32A is a high-speed Si-gate CMOS device that is part of Texas Instruments' extensive range of integrated circuits. This product is designed to provide optimal performance in digital systems, offering a quad 2-input OR gate functionality that is fundamental in various logic operations.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 4
  • Number of Input Lines (per Gate): 2
  • High-Speed Performance: The 74LC32A is capable of operating at high speeds, which is essential for modern digital applications that require rapid data processing.
  • Low Power Consumption: Adhering to CMOS technology, this device offers the benefit of low power consumption, making it suitable for battery-operated and power-sensitive designs.
  • Voltage Range: It operates over a wide voltage range, accommodating various levels of signal input and providing versatility in different circuit configurations.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital components.
  • Package Options: Available in various package types to suit different mounting and space requirements.

Applications

The 74LC32A is suitable for a multitude of applications across various fields. Its primary use is in performing logical OR operations in digital circuits. This includes, but is not limited to:

  • Computing systems
  • Communication devices
  • Signal processing units
  • Control systems
  • Embedded systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74LC32A is manufactured under stringent conditions to ensure it meets the high standards expected of all TI products. It is subjected to rigorous testing to guarantee performance under a wide range of environmental conditions, ensuring its reliability in both commercial and industrial applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess