EN
  • EN
  • DE

74HC4724N

Part No 74HC4724N
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040365-74HC4724N
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC4724N CAD Model

Description

Product Overview: 74HC4724N by Texas Instruments

The 74HC4724N is a high-speed Si-gate CMOS device that is part of the 74HC family of integrated circuits. Manufactured by Texas Instruments, a leader in semiconductor solutions, the 74HC4724N is designed to deliver reliable performance for a wide range of digital applications.

Key Features

  • Versatile Power Management: The 74HC4724N operates at a voltage range from 2V to 6V, providing flexible power management options for various system voltages.
  • High Noise Immunity: With a noise immunity greater than 50% of the supply voltage (VCC), this IC ensures stable operation even in electrically noisy environments.
  • Low Power Consumption: The low power consumption characteristics make it suitable for battery-operated and power-sensitive applications.
  • Speed: The device boasts a high-speed performance that is typical of CMOS devices, making it ideal for fast switching applications.

Applications

The 74HC4724N is ideal for a variety of digital applications, including:

  • Logic circuitry
  • Signal processing
  • Computer systems
  • Embedded systems
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74HC4724N is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets. The device is available in a DIP package, ensuring ease of integration into a wide range of electronic systems.

Technical Specifications

  • Package: DIP-14 (Plastic Dual In-line Package)
  • Operating Temperature Range: -40°C to +125°C, suitable for commercial, industrial, and automotive applications.
  • Logic Type: CMOS
  • Mounting Type: Through Hole

With its robust design and versatile features, the 74HC4724N from Texas Instruments stands out as a reliable choice for designers and engineers looking to incorporate a high-performance logic device into their electronic systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess