EN
  • EN
  • DE

74FCT162H244CTPVCT

Part No 74FCT162H244CTPVCT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Buffers/Line Drivers | IC BUF NON-INVERT 5.5V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74FCT162H244
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131405-74FCT162H244CTPVCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT162H244CTPVCT CAD Model

Description

Product Overview: 74FCT162H244CTPVCT by Texas Instruments

The 74FCT162H244CTPVCT is a high-performance integrated circuit manufactured by Texas Instruments, renowned for their expertise in creating reliable and innovative semiconductor products. This particular component is part of the FCT series, which is known for its fast CMOS technology, making it an ideal choice for a wide range of digital applications that require high-speed and low-power operation.

With its robust design, the 74FCT162H244CTPVCT serves as a 16-bit buffer/line driver, featuring non-inverting three-state outputs. It is designed to be used in bidirectional asynchronous communication between data buses, ensuring smooth and efficient data transfer. The tri-state control enables the output enables in either high impedance, active high, or active low, providing flexibility depending on the required logic configuration.

The device operates with a 5V power supply, making it compatible with TTL levels, while also offering the benefits of CMOS technology, such as reduced power consumption and increased noise immunity. This makes the 74FCT162H244CTPVCT suitable for interfacing with microprocessors and other logic devices within a system.

Key features of the 74FCT162H244CTPVCT include:

  • High-speed operation, with propagation delays significantly lower than equivalent bipolar devices.
  • Low power consumption, which is a hallmark of CMOS technology, contributing to energy efficiency in electronic systems.
  • Drive capability of up to 15 LSTTL loads, providing sufficient current to drive multiple devices in a bus-oriented configuration.
  • Bus-hold data inputs, which eliminate the need for external pull-up resistors, simplifying board layout and reducing component count.
  • Robust ESD protection, ensuring the device's reliability and longevity in environments where electrostatic discharge could pose a risk.

The 74FCT162H244CTPVCT comes in a 48-pin LQFP (Low-profile Quad Flat Package) that is suitable for surface-mount technology, offering a compact footprint for space-constrained applications. This package type also provides excellent thermal performance, which is critical for maintaining device integrity under varying operational conditions.

In summary, Texas Instruments' 74FCT162H244CTPVCT is a versatile and reliable component that meets the demanding requirements of modern digital systems. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess