EN
  • EN
  • DE

74FCT162827CTPACT

Part No 74FCT162827CTPACT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 56TSSOP / Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number 74FCT162827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTIS74FCT162827CTPACT,FCT162827CTPACTE4,FCT162827CTPACTE4-ND,FCT162827CTPACTG4-ND,FCT162827CTPACTG4,2156-74FCT162827CTPACT
Standard Package 2,000
Win Source Part Number 1195658-74FCT162827CTPACT
Ultra Librarian 3D Model Ultra Librarian 74FCT162827CTPACT CAD Model

Description

The 74FCT162827CTPACT is a high-performance, 20-bit buffer and line driver designed by Texas Instruments to meet the demands of high-speed data transmission and signal integrity in complex digital systems. This integrated circuit is part of the 74FCT series, which is renowned for its fast propagation delays, low power consumption, and robust noise immunity.

Key Features

  • High-Speed Operation: The device is capable of toggling at very high speeds, making it suitable for operations that require quick data transfer and minimal delay.
  • Low Power Consumption: It is designed to operate with low power dissipation, which is critical for energy-efficient designs and battery-powered applications.
  • Bus-Hold Data Inputs: The 74FCT162827CTPACT features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying circuit design and reducing board space.
  • Flow-Through Architecture: The pinout of the device is optimized for easy PCB layout, with a flow-through architecture that simplifies the routing of signals.

Applications

This buffer and line driver is ideal for a wide range of applications that require high-speed data transfer and signal integrity, such as:

  • High-speed data acquisition systems
  • Communication infrastructure
  • Server and networking equipment
  • Signal distribution and processing

Technical Specifications

The 74FCT162827CTPACT operates with a 5V power supply and offers a wide range of technical specifications that make it a versatile choice for many digital applications. These specifications include:

  • 20-bit bus interface
  • Output current: ±24 mA
  • Typical propagation delay: 2.5 ns
  • Operating temperature range: -40°C to +85°C

With its combination of high-speed performance, low power consumption, and ease of use, the 74FCT162827CTPACT from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for speed and efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess