EN
  • EN
  • DE

74FCT16244ATPVCG4

Part No 74FCT16244ATPVCG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Buffers/Line Drivers | IC BUF NON-INVERT 5.5V 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74FCT16244
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1131400-74FCT16244ATPVCG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT16244ATPVCG4 CAD Model

Description

Product Overview: 74FCT16244ATPVCG4 by Texas Instruments

The 74FCT16244ATPVCG4 is a high-performance, 16-bit buffer/line driver designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This integrated circuit (IC) is part of the FCT series, which is renowned for its fast propagation delays, low input and output leakage currents, and low power consumption. The 74FCT16244ATPVCG4 is an ideal choice for implementing buffer or line driver applications where high speed and reliability are critical.

This device features 16 non-inverting buffers with 3-state outputs, which enables it to be used for bidirectional data flow with individual direction control. The 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors. The outputs can be placed in a high impedance state, effectively disconnecting the buffer from the bus, which is essential for multiplexing and bus management in complex systems.

The 74FCT16244ATPVCG4 operates from a 5V supply voltage, making it compatible with TTL (Transistor-Transistor Logic) levels, and it can drive loads with +64mA/-32mA capabilities. This ensures strong signal driving and enhanced signal integrity, which is particularly beneficial in environments with high electrical noise.

Designed in a 48-pin LQFP (Low Profile Quad Flat Package), the 74FCT16244ATPVCG4 offers a compact footprint that is suitable for space-constrained applications. The pin configuration is carefully optimized to ensure easy PCB (Printed Circuit Board) routing, which simplifies the design and manufacturing process for electronic engineers.

With its robust design, the 74FCT16244ATPVCG4 features balanced output drive characteristics and reduced power consumption, making it an efficient choice for modern electronic systems. The IC is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

In summary, Texas Instruments' 74FCT16244ATPVCG4 is a versatile and high-quality buffer/line driver that offers excellent performance for a variety of applications. Its speed, power efficiency, and design flexibility make it a top choice for designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess