EN
  • EN
  • DE

74CBT1G125DBVRE4

Part No 74CBT1G125DBVRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description SINGLE FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBT
Packaging Reel - TR
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1131204-74CBT1G125DBVRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 74CBT1G125
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74CBT1G125DBVRE4 CAD Model

Description

Product Overview: 74CBT1G125DBVRE4

The 74CBT1G125DBVRE4 is a high-performance, single-bit bus buffer gate with a standard push-pull output from the globally recognized semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is part of TI's CBT (Controlled Buffer Transceiver) family, which is known for its low-voltage capabilities and high-bandwidth data transmission. Designed with the latest technology, this device is suitable for a wide range of applications, including mobile phones, personal computers, networking equipment, and more.

Key Features

  • Logic Type: The device is a single-bit FET bus switch with a level-shifting feature, ensuring compatibility with different voltage levels within a system.
  • Operating Voltage: It operates at a broad range of supply voltages from 2.3V to 3.6V, making it versatile for various low-voltage applications.
  • High-Speed Data Transfer: The 74CBT1G125DBVRE4 is capable of transferring data at high speeds, which is essential for modern high-performance computing and communication systems.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-operated devices, thereby extending their operational life.
  • 5-pin SOT-23 Package: The device is available in a compact 5-pin SOT-23 package, making it an excellent choice for space-constrained applications.
  • Output Capability: With a push-pull output, the device can drive both high and low loads, offering flexibility in interfacing with other components.

Applications

The 74CBT1G125DBVRE4 is ideal for a variety of applications that require efficient data buffering and level translation. Its small footprint and compatibility with multiple voltage levels allow it to be used in:

  • Portable and handheld devices
  • Computing systems such as laptops and desktops
  • Data communication equipment
  • Consumer electronics
  • Networking hardware like routers and switches

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the 74CBT1G125DBVRE4 is no exception. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected from Texas Instruments components.

Whether you're designing a new system or upgrading an existing one, the 74CBT1G125DBVRE4 from Texas Instruments is a smart choice for ensuring robust performance, low power consumption, and reliable data transmission.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess