EN
  • EN
  • DE

74BCT29853X

Part No 74BCT29853X
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023143-74BCT29853X
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74BCT29853X CAD Model

Description

Overview of Texas Instruments 74BCT29853X

The Texas Instruments 74BCT29853X is a high-performance, octal transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. The 74BCT29853X is designed for asynchronous communication between data buses and targets applications that require high-speed data transfer and low power consumption.

Key Features

  • Bi-Directional Interface: The device allows for bidirectional data flow, making it versatile for dual-bus architectures.
  • High-Speed Operation: Optimized for signaling rates significantly faster than standard BCT logic ICs, making it suitable for high-speed data processing systems.
  • Low Power Consumption: The 74BCT29853X is designed for low power operation, which helps to minimize power dissipation in high-speed systems.
  • 3-State Outputs: The non-inverting 3-state outputs ensure that the device can be connected to a bus line without affecting the bus state when not actively driving it.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.

Applications

The 74BCT29853X is ideal for a variety of data communication applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Exchange between Systems Operating at Different Speeds
  • Buffer Memory Addressing
  • Peripheral Device Interface

Technical Specifications

The device comes in a robust package that ensures durability and reliable connectivity. Below are some of the technical specifications:

  • Logic Type: Octal Transceiver
  • Number of Channels: 8
  • Direction: Bi-Directional
  • Output Type: 3-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: Specified over a range of -40°C to 85°C

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74BCT29853X is no exception. This product is manufactured under strict quality control measures and is designed to meet or exceed industry standards for performance and durability.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess