NXP PESD1CAN,235 - CAN Bus ESD Protection Diode
The NXP PESD1CAN,235 is a state-of-the-art ESD protection diode designed specifically for safeguarding the CAN (Controller Area Network) bus lines from electrostatic discharge (ESD) and other transients. This device is an essential component for automotive and industrial applications where reliability and robust communication are critical.
Built using NXP’s pioneering technology, the PESD1CAN,235 offers bidirectional transient voltage suppression (TVS) and has been optimized to provide a high level of protection for CAN bus lines. It can safely absorb repetitive ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard without performance degradation. The device can also protect against ESD up to 30 kV.
The PESD1CAN,235 comes in a small SOT23 package, making it ideal for space-constrained applications. Despite its compact size, it delivers a powerful performance with a low clamping voltage and low capacitance, which ensures signal integrity on the bus lines. The low leakage current of the device also helps to maintain the overall power efficiency of the system it protects.
Installation of the PESD1CAN,235 is straightforward, as it is designed to be easily integrated into existing CAN bus designs. It is typically placed close to the transceiver module to provide immediate protection against transients that may occur.
Key features of the NXP PESD1CAN,235 include:
- Protection against ESD, IEC 61000-4-2 compliant up to 30 kV
- Low clamping voltage
- Low capacitance to preserve signal integrity
- Bidirectional TVS functionality
- Low leakage current for enhanced power efficiency
- Robust SOT23 package suitable for automated assembly
In summary, the NXP PESD1CAN,235 is an indispensable component for any system utilizing CAN bus communication. Its robust design and high level of protection make it the go-to choice for engineers looking to enhance the reliability and longevity of their automotive or industrial applications.