EN
  • EN
  • DE

74AVCB164245VRE4

Part No 74AVCB164245VRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.4V ~ 3.6V
Voltage - VCCB 1.4V ~ 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74AVCB164245
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131154-74AVCB164245VRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCB164245VRE4 CAD Model

Description

The 74AVCB164245VRE4 is a versatile, high-performance integrated circuit designed by Texas Instruments to meet the needs of complex digital systems. This 16-bit bus transceiver with voltage-level shifting capabilities is an essential component for engineers looking to interface between different voltage domains within a system.

Key Features

  • Dual-Supply Voltage Operation: It operates seamlessly with dual-supply voltages ranging from 1.2V to 3.6V on the A side and 2.3V to 5.5V on the B side, providing flexibility in interfacing between low-voltage and higher-voltage logic circuits.
  • High-Speed Data Transfer: With a maximum data rate of 250 Mbps, the 74AVCB164245VRE4 is capable of supporting high-speed data transfer requirements, making it suitable for high-performance computing and communication systems.
  • Bus Hold on Data Inputs: The device eliminates the need for external pull-up or pull-down resistors by incorporating bus hold functionality on its data inputs, which helps to maintain last known states and reduce system complexity.
  • Low Power Consumption: Designed for power-sensitive applications, the 74AVCB164245VRE4 offers a reduced power consumption profile, making it ideal for battery-operated devices and power-efficient systems.
  • Robust ESD Protection: The device features robust Electrostatic Discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The 74AVCB164245VRE4 is widely used in a variety of applications that require voltage translation and data transfer between different logic levels. It is particularly useful in:

  • Multivoltage systems
  • Data communication
  • Signal bridging
  • Computing and storage
  • Mobile and portable devices

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) form factor, the 74AVCB164245VRE4 is designed for surface-mount technology, providing a compact footprint for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing industrial-grade quality and reliability for this product.

You May Also Be Interested in

ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.3802
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess