EN
  • EN
  • DE

74AVC32T245ZKER-P

Part No 74AVC32T245ZKER-P
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRNSLTR BIDIRECTIONAL 96BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Logic Type Translation Transceiver
Number of Elements 4
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Base Product Number 74AVC32T245
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1231976-74AVC32T245ZKER-P
Ultra Librarian 3D Model Ultra Librarian 74AVC32T245ZKER-P CAD Model

Description

The 74AVC32T245ZKER-P is a high-performance, dual-supply translating transceiver from Texas Instruments designed to address the needs of modern communication and computing systems. This device is part of the AVC family, which is known for its low voltage operation and low noise levels, making it an ideal choice for battery-operated and portable applications.

Key Features

  • Translating Capability: The 74AVC32T245ZKER-P allows for voltage level translation between different logic levels, ranging from 1.2V to 3.6V on both the A and B ports, which makes it suitable for multi-voltage systems or interfacing between incompatible logic levels.
  • Bi-Directional Interface: With 32-bit dual-supply transceiving functionality, it can transfer data from A to B or B to A, depending on the direction control (DIR) input, providing versatility in data flow management.
  • High-Speed Operation: This device supports high-speed data transfer, which is critical for high-performance digital systems that require rapid communication between components.
  • Low-Power Consumption: The 74AVC32T245ZKER-P is designed for low-power consumption, which extends battery life and reduces power-related issues in sensitive applications.
  • Bus Hold Function: Integrated bus hold circuitry on the data I/Os eliminates the need for external pull-up or pull-down resistors and ensures that the outputs remain at a valid logic level even when inputs are not actively driven.

Applications

The 74AVC32T245ZKER-P is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Notebook and Desktop Computers
  • Networking Equipment
  • Data Communication Systems
  • Consumer Electronics

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The 74AVC32T245ZKER-P is no exception, undergoing rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

Overall, the 74AVC32T245ZKER-P is a powerful solution for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7760 $87.5520
3+ $35.9188 $107.7564
5+ $34.7964 $173.9820
6+ $33.6739 $202.0434
8+ $32.5514 $260.4112
11+ $29.1840 $321.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess