EN
  • EN
  • DE

LTC2185IUP#PBF

Part No LTC2185IUP#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC 125Msps 16-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Integral Nonlinearity (INL) 7.5 LSB
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 574 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 16
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 1.8 V
Polarity Bipolar
Resolution 2 B
RoHS Compliant
Sampling Rate 125 Msps
Schedule B 8542390000
Supply Type Single
Win Source Part Number 1072094-LTC2185IUP#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2185IUP#PBF CAD Model

Description

Analog Devices Inc. LTC2185IUP#PBF Product Overview

The LTC2185IUP#PBF is a high-performance, dual 16-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is part of the LTC2185 series and is tailored for applications that demand high accuracy and fast sampling rates, making it an ideal choice for advanced digital imaging, medical equipment, and communication systems.

Key Features

  • Precision Conversion: The LTC2185IUP#PBF offers 16-bit resolution, ensuring precise digital representation of analog signals.
  • High Sample Rate: With a maximum sample rate of 125Msps (Mega samples per second), this ADC can handle high-speed signals without compromising data quality.
  • Low Power Consumption: Designed for efficiency, the LTC2185IUP#PBF consumes a mere 140mW per channel at 125Msps, which is excellent for power-sensitive applications.
  • Wide Input Bandwidth: The device features an input bandwidth that supports a wide range of frequencies, accommodating diverse signal types.
  • Differential Inputs: The ADC's differential inputs reduce common-mode noise, improving signal integrity and dynamic performance.
  • Pin-Compatible Family: The LTC2185 series offers pin-compatible options for flexible design scalability.
  • Robust Operating Range: This ADC operates over an industrial temperature range, ensuring reliability in varying environmental conditions.

Advanced Technology Integration

The LTC2185IUP#PBF incorporates Analog Devices' proprietary digital filtering technology, which minimizes the processing load on the digital backend by reducing noise and improving signal-to-noise ratio (SNR). Additionally, the integrated bypass capacitance helps achieve a clean power supply, further enhancing the ADC's performance.

Application Versatility

With its combination of high-speed performance, precision, and low power consumption, the LTC2185IUP#PBF is versatile enough to be used in a wide array of applications. From medical imaging systems that require accurate and quick data acquisition to communication systems that demand high-speed signal processing, this ADC delivers the necessary performance. It is also suitable for instrumentation, test equipment, and radar systems where precision and reliability are critical.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2185IUP#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance for critical applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $344.1176 $344.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess