EN
  • EN
  • DE

74AVC16T245DGGRG4

Part No 74AVC16T245DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131134-74AVC16T245DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16T245DGGRG4 CAD Model

Description

Product Overview: 74AVC16T245DGGRG4 by Texas Instruments

The 74AVC16T245DGGRG4 is a high-performance, 16-bit dual-supply bus transceiver from Texas Instruments, designed with the modern electronic engineer's needs in mind. This versatile component is ideal for facilitating communication between different voltage domains in a variety of digital systems, such as computing, networking, and telecommunications applications.

Key Features

  • Wide Voltage Range: The device supports two independent power supplies, operating from 1.2V to 3.6V on both the A and B ports, enabling level translation between different logic levels.
  • High-Speed Data Transfer: With its capability to support high-speed data transfer, the 74AVC16T245DGGRG4 ensures efficient and reliable communication between circuits operating at different voltages.
  • Low Power Consumption: This transceiver is designed with power-saving in mind, featuring a low quiescent current that makes it suitable for battery-powered and power-sensitive applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins to prevent damage from static electricity, ensuring device longevity and reliability.
  • Bus Hold: The bus hold feature maintains the last known state of the output in the absence of input, preventing floating inputs and reducing the need for pull-up/down resistors.

Package and Quality

The 74AVC16T245DGGRG4 comes in a slim, surface-mount TSSOP-48 (DGGR) package, which allows for a compact footprint on the PCB. Its design is compliant with RoHS standards, minimizing the environmental impact by excluding hazardous substances. Texas Instruments' commitment to quality ensures that this product meets the rigorous standards for industrial and commercial grade components.

Applications

With its bidirectional interface and automatic direction sensing, this transceiver is suitable for a variety of multiplexed data transmission applications. It can be used in systems that require voltage level translation or in mixed-voltage environments, such as interfacing between microprocessors, microcontrollers, or other digital ICs that operate at different voltage levels. The 74AVC16T245DGGRG4 is a crucial component in ensuring seamless data communication in your electronic designs.

You May Also Be Interested in

NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
ON Semiconductor
IC XLATOR 9B LTCH TTL-ECL 28PLCC
Lowest to $11.5731
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9625 $51.0250
63+ $1.6103 $101.4489
97+ $1.5600 $151.3200
133+ $1.5097 $200.7901
172+ $1.4593 $250.9996
230+ $1.3084 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess