EN
  • EN
  • DE

74AVC16827DGGRE4

Part No 74AVC16827DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 20-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131125-74AVC16827DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC16827DGGRE4 CAD Model

Description

Product Overview: Texas Instruments 74AVC16827DGGRE4

The Texas Instruments 74AVC16827DGGRE4 is a high-performance, 20-bit buffer and line driver designed to ensure signal integrity and drive capability for advanced computing and digital signal processing applications. This device is part of the AVC family, which is renowned for its low-power consumption and high-speed operation, making it an excellent choice for interfacing with high-speed buses and signal lines in electronic systems.

Key Features

  • Technology: The device is built on advanced CMOS technology, offering a robust platform for high-speed data transmission with minimal power dissipation.
  • Operating Voltage: It operates at a nominal supply voltage of 1.2V to 3.6V, which allows for compatibility with a wide range of logic levels and provides designers with flexibility in system voltage planning.
  • Drive Capability: The 74AVC16827DGGRE4 is capable of driving heavy loads with its 24 mA output drive at 3.3V, ensuring reliable signal propagation even across longer distances or through capacitive loads.
  • Bus Hold: Integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board layout and reducing component count.
  • Speed: It offers fast propagation delays and output transition times, which are critical for high-speed data operations and timing-critical applications.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, the device is designed for space-saving and efficient PCB (Printed Circuit Board) mounting.

Applications

The 74AVC16827DGGRE4 is ideal for a variety of applications that require high-speed signal buffering and driving, including:

  • Memory interface buffering
  • Data communication and telecommunication systems
  • Servers and networking equipment
  • Signal distribution in FPGA and ASIC interface circuits
  • Industrial control and automation systems

With its combination of high-speed performance, low power consumption, and robust drive capability, the Texas Instruments 74AVC16827DGGRE4 is a versatile component that enhances the reliability and efficiency of digital systems. Its advanced features and compact package make it a smart choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess