EN
  • EN
  • DE

74AVC16245DGGRG4

Part No 74AVC16245DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131121-74AVC16245DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16245DGGRG4 CAD Model

Description

Product Overview: 74AVC16245DGGRG4

The 74AVC16245DGGRG4 is a high-performance, 16-bit transceiver from Texas Instruments, designed with the cutting-edge technology for seamless data transmission in both directions. This transceiver is part of the AVC family, which is recognized for its low-voltage operation and high-speed interface capabilities. The device is ideal for facilitating communication between different voltage domains in a wide range of digital applications.

Key Features

  • Bi-Directional Interface: The 74AVC16245DGGRG4 features a dual-directional data bus, allowing for convenient data flow management between input and output ports.
  • Low Voltage Operation: It operates at a nominal voltage of 1.2V to 3.6V, making it suitable for low-power applications and compatible with various logic levels.
  • High-Speed Data Transfer: With the ability to support high-speed data transfer, this transceiver is optimized for high-performance systems that require quick and efficient communication.
  • Bus Hold Function: The device includes a bus hold feature, which maintains the last active state on the data bus if the input is left floating, enhancing the stability of the system.
  • Robust ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring durability and longevity even in harsh electrical environments.

Applications

The 74AVC16245DGGRG4 is versatile and can be used in a variety of applications, such as:

  • Communication systems
  • Networking equipment
  • Data storage and servers
  • Embedded systems
  • Signal bridging between different voltage domains

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74AVC16245DGGRG4 is no exception. It is built to meet the high standards of reliability and performance that customers expect from TI products. With its robust design and advanced features, this transceiver is an excellent choice for designers looking to enhance the efficiency and stability of their digital systems.

Packaging and Availability

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, with the DGGR suffix indicating a 48-pin package. This package is suitable for surface-mount technology (SMT), allowing for a compact and efficient design in printed circuit boards (PCBs).

For detailed specifications, technical documents, and ordering information, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess