EN
  • EN
  • DE

74AVC16244DGGRE4

Part No 74AVC16244DGGRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131119-74AVC16244DGGRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16244DGGRE4 CAD Model

Description

Product Overview: 74AVC16244DGGRE4

The 74AVC16244DGGRE4 is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to ensure signal integrity in high-speed communication. This integrated circuit is part of the AVC family, which is known for its advanced performance in Very Large Scale Integration (VLSI) systems. The device is particularly suitable for voltage translation applications where system interface voltage levels are different.

Constructed with a 48-pin TSSOP (Thin Shrink Small Outline Package) type, the 74AVC16244DGGRE4 provides a compact solution for PCB layouts, enabling designers to save space while maintaining robust performance. This package is especially beneficial for densely packed circuit boards where space is at a premium.

Key Features:

  • High-Speed Performance: The device can operate at high clock frequencies, making it ideal for systems requiring fast data transfer and minimal signal delay.
  • Low Power Consumption: Engineered for energy efficiency, the 74AVC16244DGGRE4 consumes minimal power, which is crucial for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It supports a broad range of supply voltages from 1.2V to 3.6V, allowing for flexible integration into various system designs.
  • Bus Hold on Data Inputs: The device includes a bus hold feature that eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count.
  • Output Drive Capability: The 74AVC16244DGGRE4 can drive a significant load, making it capable of handling the demands of driving long lines or capacitive loads.

Applications:

The versatility of the 74AVC16244DGGRE4 makes it an excellent choice for a wide array of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering and driving
  • Bus interface
  • Level shifting for multi-voltage systems

With its combination of high-speed operation, low power consumption, and versatile voltage range, the 74AVC16244DGGRE4 by Texas Instruments is an essential component for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess