EN
  • EN
  • DE

74ALVTH16244GRE4

Part No 74ALVTH16244GRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVTH
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765244-74ALVTH16244GRE4
Popularity Medium
Supply and Demand Status Limited
Family Name 74ALVTH16244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 74ALVTH16244GRE4 CAD Model

Description

Product Overview: 74ALVTH16244GRE4

The 74ALVTH16244GRE4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This particular device is part of the Advanced Low-Voltage CMOS logic family and is a 16-bit buffer/line driver with 3-state outputs. It is specifically engineered to accommodate the stringent requirements of high-speed memory driving and data transmission while maintaining low power consumption.

This IC is designed with the cutting-edge technology that provides a significant advantage in terms of speed, with the capability to operate at frequencies that rival the fastest systems in the market. The 74ALVTH16244GRE4 is particularly suitable for driving bus lines or buffer memory address registers due to its high drive and fast edge rates.

Key Features

  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • High Drive: With outputs that can drive up to -32 mA, this buffer can handle the demands of high-speed signaling with ease.
  • Low Voltage Operation: The device operates at a nominal voltage of 2.5V or 3.3V, making it ideal for low voltage applications that require reduced power consumption.
  • 3-State Outputs: The outputs can be put in a high impedance state, allowing for bus-sharing or system isolation, which is essential for complex digital systems.
  • Flow-Through Architecture: This optimizes the PCB layout, ensuring signal integrity and minimizing noise by facilitating direct paths between inputs and outputs.

Applications

The 74ALVTH16244GRE4 is versatile and can be used in a wide range of applications. It is particularly useful in:

  • High-speed data transfer systems
  • Memory address driving
  • Bus interface or bus extension applications
  • Server and telecom infrastructure
  • Computers and computer peripherals

With its robust design and advanced features, the 74ALVTH16244GRE4 from Texas Instruments is an excellent choice for designers looking to optimize their high-speed digital systems while ensuring reliability and efficiency. Its small footprint and low-power operation also make it an environmentally friendly option for modern electronics.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess